1.5 Ohms ±5% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound
Current Sense Resistors - SMD SP1 1R5 5% TAPED
RES SMD 1.5 OHM 5% 1.5W 2615
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | SP11R5JT-ND | SP11R5JT | SP11R5JT |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD SP1 1R5 5% TAPED | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2615 J-Lead | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 1.5 ohms | 1.5 ohms |