Current Sense Resistors - SMD SP1 10R 1% TAPED
10 Ohms ±1% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SP110RFT | SP110RFT-ND |
| Product Name | Current Sense Resistors - SMD SP1 10R 1% TAPED | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Current Sensing; General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2615 J-Lead |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Technology / Construction | Wirewound |