10 Ohms ±3% 1.5W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant Wirewound
Current Sense Resistors - SMD SP1 10R 3% TAPED
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SP110RET-ND | SP110RET |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD SP1 10R 3% TAPED |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2615 J-Lead | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10 ohms |