TE Connectivity ™ Cables, Wires - Management - Labels, Labeling SP100225WE5

Description
Win Source Part Number: 1042260-SP100225WE5 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 30,000 Alternative Parts (Cross-Reference): SP100225WE5A65855-00 0; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -1162-SP100225WE5,SP 100225WE5-ND,-A65855 -000-SI,484-SP100225 WE5,-A65855-000-SI-N D,A65855-000 Base Product Number: SP10
Request a Quote
Description
Win Source Part Number: 1042260-SP100225WE5 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 30,000 Alternative Parts (Cross-Reference): SP100225WE5A65855-00 0; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -1162-SP100225WE5,SP 100225WE5-ND,-A65855 -000-SI,484-SP100225 WE5,-A65855-000-SI-N D,A65855-000 Base Product Number: SP10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1042260-SP100225WE5
Cables, Wires - Management - Labels, Labeling 1042260-SP100225WE5
Win Source Part Number: 1042260-SP100225WE5 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 30,000 Alternative Parts (Cross-Reference): SP100225WE5A65855-00 0; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -1162-SP100225WE5,SP 100225WE5-ND,-A65855 -000-SI,484-SP100225 WE5,-A65855-000-SI-N D,A65855-000 Base Product Number: SP10

Win Source Part Number: 1042260-SP100225WE5
Category: Cables, Wires - Management>Labels, Labeling
Series: *
Package: Bulk
Standard Package: 30,000
Alternative Parts (Cross-Reference): SP100225WE5A65855-000;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: -1162-SP100225WE5,SP100225WE5-ND,-A65855-000-SI,484-SP100225WE5,-A65855-000-SI-ND,A65855-000
Base Product Number: SP10

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1042260-SP100225WE5
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details