TE Connectivity String Potentiometers SP1-4-3

Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 101.6 - 1270 MM  [4 - 50 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 158 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 101.6 - 1270 MM  [4 - 50 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 158 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - SP1-4-3 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
SP1-4-3
String Potentiometers SP1-4-3
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 101.6 - 1270 MM  [4 - 50 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 158 DEGC  [-40 - 158 DEGF ]

Body Features


  • Case Material : Polycarbonate + Stainless Mounting Bracket

Dimensions


  • Full Stroke Range : 101.6 - 1270 MM  [4 - 50 INCH ]

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -40 - 158 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-SP1-4-3-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-SP1-4-3-ND
Angle, Linear Position Measuring 223-SP1-4-3-ND
STRING POT 4.75 INCH RANGE

STRING POT 4.75 INCH RANGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number SP1-4-3 223-SP1-4-3-ND
Product Name String Potentiometers Angle, Linear Position Measuring
Operating Temperature -40 to 316 F (-40 to 158 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0353 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560395-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
LVDT Sensors - 032313040000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Linear Position Sensors - LVDT/LVIT - 02560447-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 5 inch (127 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers