TE Connectivity Current Sense Resistors - SMD SP1/2 100R 5% TAPED SP1/2100RJT

Description
Current Sense Resistors - SMD SP1/2 100R 5% TAPED
Request a Quote Datasheet
Description
Current Sense Resistors - SMD SP1/2 100R 5% TAPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD SP1/2 100R 5% TAPED - SP1/2100RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD SP1/2 100R 5% TAPED
SP1/2100RJT
Current Sense Resistors - SMD SP1/2 100R 5% TAPED SP1/2100RJT
Current Sense Resistors - SMD SP1/2 100R 5% TAPED

Current Sense Resistors - SMD SP1/2 100R 5% TAPED

Supplier's Site
Chip Resistor - Surface Mount - SP1/2100RJT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SP1/2100RJT-ND
Chip Resistor - Surface Mount SP1/2100RJT-ND
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2015 J-Lead Current Sense, Moisture Resistant Wirewound

100 Ohms ±5% 0.75W, 3/4W Chip Resistor 2015 J-Lead Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SP1/2100RJT SP1/2100RJT-ND
Product Name Current Sense Resistors - SMD SP1/2 100R 5% TAPED Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2015 J-Lead
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers