TE Connectivity ™ Cables, Wires - Management - Labels, Labeling SP080150WE10

Description
Win Source Part Number: 1033953-SP080150WE10 Category: Cables, Wires - Management>Labels, Labeling Series: SP Color: White Package: Bulk For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 80,000 Material: Polyester Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): WP-191064-10-9; WP-127111-10-9; WP-254097-10-9; WP-508064-10-9; C075X025YJT; WP-508254-5-9F61506- 000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: F61506-000,Q7263152 Base Product Number: SP08 Label Type: Self Laminating Label Size: 0.8" x 1.5" (20.3mm x 38.1mm)
Request a Quote
Description
Win Source Part Number: 1033953-SP080150WE10 Category: Cables, Wires - Management>Labels, Labeling Series: SP Color: White Package: Bulk For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 80,000 Material: Polyester Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): WP-191064-10-9; WP-127111-10-9; WP-254097-10-9; WP-508064-10-9; C075X025YJT; WP-508254-5-9F61506- 000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: F61506-000,Q7263152 Base Product Number: SP08 Label Type: Self Laminating Label Size: 0.8" x 1.5" (20.3mm x 38.1mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1033953-SP080150WE10
Cables, Wires - Management - Labels, Labeling 1033953-SP080150WE10
Win Source Part Number: 1033953-SP080150WE10 Category: Cables, Wires - Management>Labels, Labeling Series: SP Color: White Package: Bulk For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 80,000 Material: Polyester Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): WP-191064-10-9; WP-127111-10-9; WP-254097-10-9; WP-508064-10-9; C075X025YJT; WP-508254-5-9F61506- 000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: F61506-000,Q7263152 Base Product Number: SP08 Label Type: Self Laminating Label Size: 0.8" x 1.5" (20.3mm x 38.1mm)

Win Source Part Number: 1033953-SP080150WE10
Category: Cables, Wires - Management>Labels, Labeling
Series: SP
Color: White
Package: Bulk
For Use With/Related Products: T308S Thermal Transfer Printer
Standard Package: 80,000
Material: Polyester
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): WP-191064-10-9; WP-127111-10-9; WP-254097-10-9; WP-508064-10-9; C075X025YJT; WP-508254-5-9F61506-000;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Other Names: F61506-000,Q7263152
Base Product Number: SP08
Label Type: Self Laminating
Label Size: 0.8" x 1.5" (20.3mm x 38.1mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1033953-SP080150WE10
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details