TE Connectivity Labels, Stickers, Decals - Preprinted SOL-ESH-104019-4-0.5

Description
"LABEL ID/RATINGS 4.12""X0.75"""
Request a Quote Datasheet
Description
"LABEL ID/RATINGS 4.12""X0.75"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - ESH1000-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
ESH1000-ND
Labels, Stickers, Decals - Preprinted ESH1000-ND
"LABEL ID/RATINGS 4.12""X0.75"""

"LABEL ID/RATINGS 4.12""X0.75"""

Buy Now Datasheet
Label, Warning, 4.12Inx0.75In, 500Pcs; Label Type Raychem Te Connectivity - 78M6679 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 4.12Inx0.75In, 500Pcs; Label Type Raychem Te Connectivity
78M6679
Label, Warning, 4.12Inx0.75In, 500Pcs; Label Type Raychem Te Connectivity 78M6679
LABEL, WARNING, 4.12INX0.75IN, 500PCS; Label Type:Warning; Label Height:19mm; Label Width:104.6mm; Label Diameter:-; Label Material:Acrylic; Label Legend:Warning Electric Shock Hazard; Label Colour:Red; Pack Quantity:500 RoHS Compliant: Yes

LABEL, WARNING, 4.12INX0.75IN, 500PCS; Label Type:Warning; Label Height:19mm; Label Width:104.6mm; Label Diameter:-; Label Material:Acrylic; Label Legend:Warning Electric Shock Hazard; Label Colour:Red; Pack Quantity:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number ESH1000-ND 78M6679
Product Name Labels, Stickers, Decals - Preprinted Label, Warning, 4.12Inx0.75In, 500Pcs; Label Type Raychem Te Connectivity
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878869-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details