TE Connectivity Labels, Stickers, Decals - Preprinted SOL-DCD-104100-4-0.1

Description
"LABEL ID/RATINGS 4.12""X3.97"""
Request a Quote Datasheet
Description
"LABEL ID/RATINGS 4.12""X3.97"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - A103902-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
A103902-ND
Labels, Stickers, Decals - Preprinted A103902-ND
"LABEL ID/RATINGS 4.12""X3.97"""

"LABEL ID/RATINGS 4.12""X3.97"""

Buy Now Datasheet
Label, Warning, 4.12Inx3.967In, 100Pcs; Label Type Raychem Te Connectivity - 63R1167 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 4.12Inx3.967In, 100Pcs; Label Type Raychem Te Connectivity
63R1167
Label, Warning, 4.12Inx3.967In, 100Pcs; Label Type Raychem Te Connectivity 63R1167
LABEL, WARNING, 4.12INX3.967IN, 100PCS; Label Type:Warning; Label Height:76.2mm; Label Width:104.6mm; Label Diameter:-; Label Material:Acrylic; Label Colour:Red; Pack Quantity:100; Product Range:-; Legend Colour:White RoHS Compliant: Yes

LABEL, WARNING, 4.12INX3.967IN, 100PCS; Label Type:Warning; Label Height:76.2mm; Label Width:104.6mm; Label Diameter:-; Label Material:Acrylic; Label Colour:Red; Pack Quantity:100; Product Range:-; Legend Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number A103902-ND 63R1167
Product Name Labels, Stickers, Decals - Preprinted Label, Warning, 4.12Inx3.967In, 100Pcs; Label Type Raychem Te Connectivity
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2880959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Safety Symbols & Electrical Signs - 047342-000 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details