TE Connectivity ™ OEM Parts - OEM Parts ( S ) - SOL-CP-812120N-.5-X SOL-CP-812120N-.5-X

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010630-SOL-CP-81212 0N-.5-X Packaging: Bulk Color: Clear Height: 98.4 mm Material: Plastic Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010630-SOL-CP-81212 0N-.5-X Packaging: Bulk Color: Clear Height: 98.4 mm Material: Plastic Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SOL-CP-812120N-.5-X - 1010630-SOL-CP-812120N-.5-X - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SOL-CP-812120N-.5-X
1010630-SOL-CP-812120N-.5-X
OEM Parts - OEM Parts ( S ) - SOL-CP-812120N-.5-X 1010630-SOL-CP-812120N-.5-X
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010630-SOL-CP-81212 0N-.5-X Packaging: Bulk Color: Clear Height: 98.4 mm Material: Plastic Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010630-SOL-CP-812120N-.5-X
Packaging: Bulk
Color: Clear
Height: 98.4 mm
Material: Plastic
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1010630-SOL-CP-812120N-.5-X
Product Name OEM Parts - OEM Parts ( S ) - SOL-CP-812120N-.5-X
Unlock Full Specs
to access all available technical data