TE Connectivity Chip Resistor - Surface Mount SMW7R91JT

Description
910 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
910 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R91JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R91JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R91JTCT-ND
910 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

910 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R91JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R91JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R91JTTR-ND
910 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

910 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R91, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0477 - Newark, An Avnet Company
Chicago, IL, United States
Res, R91, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0477
Res, R91, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0477
RES, R91, 5%, 7W, WIREWOUND, SMD; Resistance:0.91ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R91, 5%, 7W, WIREWOUND, SMD; Resistance:0.91ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R91, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0478 - Newark, An Avnet Company
Chicago, IL, United States
Res, R91, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0478
Res, R91, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0478
RES, R91, 5%, 7W, WIREWOUND, SMD; Resistance:0.91ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R91, 5%, 7W, WIREWOUND, SMD; Resistance:0.91ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R91JTCT-ND 92AH0477
Product Name Chip Resistor - Surface Mount Res, R91, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.9100 ohms 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details