TE Connectivity Chip Resistor - Surface Mount SMW7R75JT

Description
750 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote
Description
750 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, R75, 5%, 7W, Wirewound, SMD from TE Connectivity is a surface mount power resistor designed for power circuitry applications. It features a resistance value of 0.75 ohms with a tolerance of ±5%. The resistor has a power rating of 7 watts and can operate within a temperature range of -55°C to 200°C. It is constructed using a fully welded technique, ensuring reliability during high-temperature soldering processes. The resistor is also flameproof with a UL94V0 coating, making it suitable for various environmental conditions. Additionally, it has a temperature coefficient of ±200 ppm/°C, which indicates its stability over temperature variations. This product is RoHS compliant and is available on tape for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The Res, R75, 5%, 7W, Wirewound, SMD from TE Connectivity is a surface mount power resistor designed for power circuitry applications. It features a resistance value of 0.75 ohms with a tolerance of ±5%. The resistor has a power rating of 7 watts and can operate within a temperature range of -55°C to 200°C. It is constructed using a fully welded technique, ensuring reliability during high-temperature soldering processes. The resistor is also flameproof with a UL94V0 coating, making it suitable for various environmental conditions. Additionally, it has a temperature coefficient of ±200 ppm/°C, which indicates its stability over temperature variations. This product is RoHS compliant and is available on tape for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R75JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R75JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R75JTCT-ND
750 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

750 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R75JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R75JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R75JTTR-ND
750 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

750 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R75, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0474 - Newark, An Avnet Company
Chicago, IL, United States
Res, R75, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0474
Res, R75, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0474
RES, R75, 5%, 7W, WIREWOUND, SMD; Resistance:0.75ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R75, 5%, 7W, WIREWOUND, SMD; Resistance:0.75ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R75, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0473 - Newark, An Avnet Company
Chicago, IL, United States
Res, R75, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0473
Res, R75, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0473
RES, R75, 5%, 7W, WIREWOUND, SMD; Resistance:0.75ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R75, 5%, 7W, WIREWOUND, SMD; Resistance:0.75ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R75JTCT-ND 92AH0474
Product Name Chip Resistor - Surface Mount Res, R75, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data