TE Connectivity Chip Resistor - Surface Mount SMW7R68JT

Description
680 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote
Description
680 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, R68, 5%, 7W, Wirewound, SMD from TE Connectivity is designed for surface mount applications, offering a resistance value of 0.68 ohms with a tolerance of ±5%. It features a power rating of 7 watts and is suitable for high-temperature environments, with an operating temperature range of -55°C to 200°C. The resistor is constructed using a fully welded technique, enhancing reliability during soldering processes. It is compliant with UL94V0 flameproof standards and is available on tape for automated assembly. The temperature coefficient of resistance is ±200 ppm/°C, making it a suitable choice for power circuitry applications.

Datasheet Summary
Powered by GS/AI

The Resistor, R68, 5%, 7W, Wirewound, SMD from TE Connectivity is designed for surface mount applications, offering a resistance value of 0.68 ohms with a tolerance of ±5%. It features a power rating of 7 watts and is suitable for high-temperature environments, with an operating temperature range of -55°C to 200°C. The resistor is constructed using a fully welded technique, enhancing reliability during soldering processes. It is compliant with UL94V0 flameproof standards and is available on tape for automated assembly. The temperature coefficient of resistance is ±200 ppm/°C, making it a suitable choice for power circuitry applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R68JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R68JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R68JTTR-ND
680 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

680 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R68JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R68JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R68JTCT-ND
680 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

680 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R68, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0471 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0471
Res, R68, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0471
RES, R68, 5%, 7W, WIREWOUND, SMD; Resistance:0.68ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R68, 5%, 7W, WIREWOUND, SMD; Resistance:0.68ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R68, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0472 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0472
Res, R68, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0472
RES, R68, 5%, 7W, WIREWOUND, SMD; Resistance:0.68ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R68, 5%, 7W, WIREWOUND, SMD; Resistance:0.68ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R68JTTR-ND 92AH0471
Product Name Chip Resistor - Surface Mount Res, R68, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details