TE Connectivity Chip Resistor - Surface Mount SMW7R56JT

Description
560 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
560 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R56JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R56JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R56JTTR-ND
560 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

560 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R56JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R56JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R56JTCT-ND
560 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

560 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R56, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0467 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0467
Res, R56, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0467
RES, R56, 5%, 7W, WIREWOUND, SMD; Resistance:0.56ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R56, 5%, 7W, WIREWOUND, SMD; Resistance:0.56ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R56, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0468
Res, R56, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0468
RES, R56, 5%, 7W, WIREWOUND, SMD; Resistance:0.56ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R56, 5%, 7W, WIREWOUND, SMD; Resistance:0.56ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R56JTTR-ND 92AH0467
Product Name Chip Resistor - Surface Mount Res, R56, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details