TE Connectivity Chip Resistor - Surface Mount SMW7R47JT

Description
470 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R47JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R47JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R47JTCT-ND
470 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

470 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R47JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R47JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW7R47JTDKR-ND
470 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

470 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R47JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R47JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R47JTTR-ND
470 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

470 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R47, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0464 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0464
Res, R47, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0464
RES, R47, 5%, 7W, WIREWOUND, SMD; Resistance:0.47ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R47, 5%, 7W, WIREWOUND, SMD; Resistance:0.47ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R47, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0463 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0463
Res, R47, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0463
RES, R47, 5%, 7W, WIREWOUND, SMD; Resistance:0.47ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R47, 5%, 7W, WIREWOUND, SMD; Resistance:0.47ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R47JTCT-ND 92AH0464
Product Name Chip Resistor - Surface Mount Res, R47, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details