TE Connectivity Chip Resistor - Surface Mount SMW7R43JT

Description
430 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
430 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R43JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R43JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R43JTCT-ND
430 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

430 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R43JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R43JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R43JTTR-ND
430 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

430 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R43, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0461 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0461
Res, R43, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0461
RES, R43, 5%, 7W, WIREWOUND, SMD; Resistance:0.43ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R43, 5%, 7W, WIREWOUND, SMD; Resistance:0.43ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R43, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0462 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0462
Res, R43, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0462
RES, R43, 5%, 7W, WIREWOUND, SMD; Resistance:0.43ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R43, 5%, 7W, WIREWOUND, SMD; Resistance:0.43ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R43JTCT-ND 92AH0461
Product Name Chip Resistor - Surface Mount Res, R43, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.4300 ohms 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details