TE Connectivity Chip Resistor - Surface Mount SMW7R36JT

Description
360 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
360 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R36JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R36JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R36JTTR-ND
360 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

360 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R36JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R36JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R36JTCT-ND
360 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

360 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R36, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0457 - Newark, An Avnet Company
Chicago, IL, United States
Res, R36, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0457
Res, R36, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0457
RES, R36, 5%, 7W, WIREWOUND, SMD; Resistance:0.36ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R36, 5%, 7W, WIREWOUND, SMD; Resistance:0.36ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R36, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0458 - Newark, An Avnet Company
Chicago, IL, United States
Res, R36, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0458
Res, R36, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0458
RES, R36, 5%, 7W, WIREWOUND, SMD; Resistance:0.36ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R36, 5%, 7W, WIREWOUND, SMD; Resistance:0.36ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R36JTTR-ND 92AH0457
Product Name Chip Resistor - Surface Mount Res, R36, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.3600 ohms 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers