TE Connectivity Chip Resistor - Surface Mount SMW7R33JT

Description
330 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
330 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R33JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R33JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R33JTCT-ND
330 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

330 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R33JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R33JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R33JTTR-ND
330 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

330 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R33, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0456 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0456
Res, R33, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0456
RES, R33, 5%, 7W, WIREWOUND, SMD; Resistance:0.33ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R33, 5%, 7W, WIREWOUND, SMD; Resistance:0.33ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R33, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0455 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0455
Res, R33, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0455
RES, R33, 5%, 7W, WIREWOUND, SMD; Resistance:0.33ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R33, 5%, 7W, WIREWOUND, SMD; Resistance:0.33ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R33JTCT-ND 92AH0456
Product Name Chip Resistor - Surface Mount Res, R33, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details