TE Connectivity Chip Resistor - Surface Mount SMW7R30JT

Description
300 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R30JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R30JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R30JTTR-ND
300 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

300 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 0R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0454
Res, 0R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0454
RES, 0R3, 5%, 7W, WIREWOUND, SMD; Resistance:0.3ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 0R3, 5%, 7W, WIREWOUND, SMD; Resistance:0.3ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0453
Res, 0R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0453
RES, 0R3, 5%, 7W, WIREWOUND, SMD; Resistance:0.3ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 0R3, 5%, 7W, WIREWOUND, SMD; Resistance:0.3ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R30JTTR-ND 92AH0454
Product Name Chip Resistor - Surface Mount Res, 0R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details