TE Connectivity Chip Resistor - Surface Mount SMW7R27JT

Description
270 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
270 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R27JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R27JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW7R27JTDKR-ND
270 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

270 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R27JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R27JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R27JTCT-ND
270 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

270 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R27JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R27JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R27JTTR-ND
270 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

270 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R27, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0451 - Newark, An Avnet Company
Chicago, IL, United States
Res, R27, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0451
Res, R27, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0451
RES, R27, 5%, 7W, WIREWOUND, SMD; Resistance:0.27ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R27, 5%, 7W, WIREWOUND, SMD; Resistance:0.27ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R27, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0452 - Newark, An Avnet Company
Chicago, IL, United States
Res, R27, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0452
Res, R27, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0452
RES, R27, 5%, 7W, WIREWOUND, SMD; Resistance:0.27ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R27, 5%, 7W, WIREWOUND, SMD; Resistance:0.27ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R27JTDKR-ND 92AH0451
Product Name Chip Resistor - Surface Mount Res, R27, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers