TE Connectivity Chip Resistor - Surface Mount SMW7R24JT

Description
240 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
240 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R24JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R24JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R24JTTR-ND
240 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

240 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R24JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R24JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R24JTCT-ND
240 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

240 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R24, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0449 - Newark, An Avnet Company
Chicago, IL, United States
Res, R24, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0449
Res, R24, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0449
RES, R24, 5%, 7W, WIREWOUND, SMD; Resistance:0.24ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R24, 5%, 7W, WIREWOUND, SMD; Resistance:0.24ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R24, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0450 - Newark, An Avnet Company
Chicago, IL, United States
Res, R24, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0450
Res, R24, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0450
RES, R24, 5%, 7W, WIREWOUND, SMD; Resistance:0.24ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R24, 5%, 7W, WIREWOUND, SMD; Resistance:0.24ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R24JTTR-ND 92AH0449
Product Name Chip Resistor - Surface Mount Res, R24, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details