TE Connectivity Chip Resistor - Surface Mount SMW7R18JT

Description
180 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
180 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R18JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R18JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R18JTTR-ND
180 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

180 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R18JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R18JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R18JTCT-ND
180 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

180 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R18JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R18JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW7R18JTDKR-ND
180 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

180 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R18, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0443 - Newark, An Avnet Company
Chicago, IL, United States
Res, R18, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0443
Res, R18, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0443
RES, R18, 5%, 7W, WIREWOUND, SMD; Resistance:0.18ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R18, 5%, 7W, WIREWOUND, SMD; Resistance:0.18ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R18, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0444 - Newark, An Avnet Company
Chicago, IL, United States
Res, R18, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0444
Res, R18, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0444
RES, R18, 5%, 7W, WIREWOUND, SMD; Resistance:0.18ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R18, 5%, 7W, WIREWOUND, SMD; Resistance:0.18ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R18JTTR-ND 92AH0443
Product Name Chip Resistor - Surface Mount Res, R18, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD433JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details