TE Connectivity Chip Resistor - Surface Mount SMW7R12JT

Description
120 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
120 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R12JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R12JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R12JTCT-ND
120 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

120 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R12JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R12JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R12JTTR-ND
120 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

120 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R12, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0436 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0436
Res, R12, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0436
RES, R12, 5%, 7W, WIREWOUND, SMD; Resistance:0.12ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R12, 5%, 7W, WIREWOUND, SMD; Resistance:0.12ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R12, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0435 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0435
Res, R12, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0435
RES, R12, 5%, 7W, WIREWOUND, SMD; Resistance:0.12ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R12, 5%, 7W, WIREWOUND, SMD; Resistance:0.12ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R12JTCT-ND 92AH0436
Product Name Chip Resistor - Surface Mount Res, R12, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details