TE Connectivity Chip Resistor - Surface Mount SMW79R1JT

Description
9.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
9.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW79R1JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW79R1JTTR-ND
Chip Resistor - Surface Mount 1712-SMW79R1JTTR-ND
9.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

9.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW79R1JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW79R1JTCT-ND
Chip Resistor - Surface Mount 1712-SMW79R1JTCT-ND
9.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

9.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 9R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0619
Res, 9R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0619
RES, 9R1, 5%, 7W, WIREWOUND, SMD; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 9R1, 5%, 7W, WIREWOUND, SMD; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0620
Res, 9R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0620
RES, 9R1, 5%, 7W, WIREWOUND, SMD; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 9R1, 5%, 7W, WIREWOUND, SMD; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW79R1JTTR-ND 92AH0619
Product Name Chip Resistor - Surface Mount Res, 9R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details