TE Connectivity Chip Resistor - Surface Mount SMW78R2JT

Description
8.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
8.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW78R2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW78R2JTTR-ND
Chip Resistor - Surface Mount 1712-SMW78R2JTTR-ND
8.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

8.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 8R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0614
Res, 8R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0614
RES, 8R2, 5%, 7W, WIREWOUND, SMD; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 8R2, 5%, 7W, WIREWOUND, SMD; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0613
Res, 8R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0613
RES, 8R2, 5%, 7W, WIREWOUND, SMD; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 8R2, 5%, 7W, WIREWOUND, SMD; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW78R2JTTR-ND 92AH0614
Product Name Chip Resistor - Surface Mount Res, 8R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details