TE Connectivity Chip Resistor - Surface Mount SMW77R5JT

Description
7.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW77R5JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW77R5JTTR-ND
Chip Resistor - Surface Mount 1712-SMW77R5JTTR-ND
7.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

7.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW77R5JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW77R5JTCT-ND
Chip Resistor - Surface Mount 1712-SMW77R5JTCT-ND
7.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

7.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 7R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0607
Res, 7R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0607
RES, 7R5, 5%, 7W, WIREWOUND, SMD; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 7R5, 5%, 7W, WIREWOUND, SMD; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0608
Res, 7R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0608
RES, 7R5, 5%, 7W, WIREWOUND, SMD; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 7R5, 5%, 7W, WIREWOUND, SMD; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW77R5JTTR-ND 92AH0607
Product Name Chip Resistor - Surface Mount Res, 7R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details