TE Connectivity Chip Resistor - Surface Mount SMW75R1JT

Description
5.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
5.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW75R1JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW75R1JTCT-ND
Chip Resistor - Surface Mount 1712-SMW75R1JTCT-ND
5.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

5.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW75R1JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW75R1JTTR-ND
Chip Resistor - Surface Mount 1712-SMW75R1JTTR-ND
5.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

5.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW75R1JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW75R1JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW75R1JTDKR-ND
5.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

5.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 5R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0584
Res, 5R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0584
RES, 5R1, 5%, 7W, WIREWOUND, SMD; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 5R1, 5%, 7W, WIREWOUND, SMD; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0583
Res, 5R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0583
RES, 5R1, 5%, 7W, WIREWOUND, SMD; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 5R1, 5%, 7W, WIREWOUND, SMD; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW75R1JTCT-ND 92AH0584
Product Name Chip Resistor - Surface Mount Res, 5R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers