TE Connectivity Chip Resistor - Surface Mount SMW7560RJT

Description
560 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
560 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7560RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7560RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW7560RJTTR-ND
560 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

560 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 560R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0593
Res, 560R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0593
RES, 560R, 5%, 7W, WIREWOUND, SMD; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 560R, 5%, 7W, WIREWOUND, SMD; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0594
Res, 560R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0594
RES, 560R, 5%, 7W, WIREWOUND, SMD; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 560R, 5%, 7W, WIREWOUND, SMD; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7560RJTTR-ND 92AH0593
Product Name Chip Resistor - Surface Mount Res, 560R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details