TE Connectivity Chip Resistor - Surface Mount SMW7510RJT

Description
510 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
510 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7510RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7510RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW7510RJTTR-ND
510 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

510 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7510RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7510RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW7510RJTCT-ND
510 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

510 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 510R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0589
Res, 510R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0589
RES, 510R, 5%, 7W, WIREWOUND, SMD; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 510R, 5%, 7W, WIREWOUND, SMD; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0590
Res, 510R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0590
RES, 510R, 5%, 7W, WIREWOUND, SMD; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 510R, 5%, 7W, WIREWOUND, SMD; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7510RJTTR-ND 92AH0589
Product Name Chip Resistor - Surface Mount Res, 510R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details