TE Connectivity Chip Resistor - Surface Mount SMW74R3JT

Description
4.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
4.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW74R3JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW74R3JTTR-ND
Chip Resistor - Surface Mount 1712-SMW74R3JTTR-ND
4.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

4.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW74R3JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW74R3JTCT-ND
Chip Resistor - Surface Mount 1712-SMW74R3JTCT-ND
4.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

4.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 4R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0572
Res, 4R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0572
RES, 4R3, 5%, 7W, WIREWOUND, SMD; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 4R3, 5%, 7W, WIREWOUND, SMD; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0571
Res, 4R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0571
RES, 4R3, 5%, 7W, WIREWOUND, SMD; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 4R3, 5%, 7W, WIREWOUND, SMD; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW74R3JTTR-ND 92AH0572
Product Name Chip Resistor - Surface Mount Res, 4R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 4.3 ohms 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661664 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details