430 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
430 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
RES, 430R, 5%, 7W, WIREWOUND, SMD; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
RES, 430R, 5%, 7W, WIREWOUND, SMD; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMW7430RJTTR-ND | 92AH0577 |
| Product Name | Chip Resistor - Surface Mount | Res, 430R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Nonstandard | SMD |
| Resistance Range | 430 ohms | 430 ohms |