TE Connectivity Chip Resistor - Surface Mount SMW73R9JT

Description
3.9 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
3.9 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW73R9JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW73R9JTCT-ND
Chip Resistor - Surface Mount 1712-SMW73R9JTCT-ND
3.9 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

3.9 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW73R9JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW73R9JTTR-ND
Chip Resistor - Surface Mount 1712-SMW73R9JTTR-ND
3.9 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

3.9 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW73R9JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW73R9JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW73R9JTDKR-ND
3.9 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

3.9 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 3R9, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0553
Res, 3R9, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0553
RES, 3R9, 5%, 7W, WIREWOUND, SMD; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3R9, 5%, 7W, WIREWOUND, SMD; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0554
Res, 3R9, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0554
RES, 3R9, 5%, 7W, WIREWOUND, SMD; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3R9, 5%, 7W, WIREWOUND, SMD; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW73R9JTCT-ND 92AH0553
Product Name Chip Resistor - Surface Mount Res, 3R9, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details