TE Connectivity Chip Resistor - Surface Mount SMW73R6JT

Description
3.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
3.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW73R6JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW73R6JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW73R6JTDKR-ND
3.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

3.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW73R6JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW73R6JTTR-ND
Chip Resistor - Surface Mount 1712-SMW73R6JTTR-ND
3.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

3.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW73R6JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW73R6JTCT-ND
Chip Resistor - Surface Mount 1712-SMW73R6JTCT-ND
3.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

3.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 3R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0552
Res, 3R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0552
RES, 3R6, 5%, 7W, WIREWOUND, SMD; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3R6, 5%, 7W, WIREWOUND, SMD; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0551
Res, 3R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0551
RES, 3R6, 5%, 7W, WIREWOUND, SMD; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3R6, 5%, 7W, WIREWOUND, SMD; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW73R6JTDKR-ND 92AH0552
Product Name Chip Resistor - Surface Mount Res, 3R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details