TE Connectivity Chip Resistor - Surface Mount SMW73R3JT

Description
3.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW73R3JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW73R3JTTR-ND
Chip Resistor - Surface Mount 1712-SMW73R3JTTR-ND
3.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

3.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW73R3JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW73R3JTCT-ND
Chip Resistor - Surface Mount 1712-SMW73R3JTCT-ND
3.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

3.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW73R3JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW73R3JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW73R3JTDKR-ND
3.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

3.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 3R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0550
Res, 3R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0550
RES, 3R3, 5%, 7W, WIREWOUND, SMD; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3R3, 5%, 7W, WIREWOUND, SMD; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0549
Res, 3R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0549
RES, 3R3, 5%, 7W, WIREWOUND, SMD; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3R3, 5%, 7W, WIREWOUND, SMD; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW73R3JTTR-ND 92AH0550
Product Name Chip Resistor - Surface Mount Res, 3R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details