TE Connectivity Chip Resistor - Surface Mount SMW736RJT

Description
36 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
36 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW736RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW736RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW736RJTCT-ND
36 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

36 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW736RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW736RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW736RJTTR-ND
36 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

36 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 36R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0563
Res, 36R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0563
RES, 36R, 5%, 7W, WIREWOUND, SMD; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 36R, 5%, 7W, WIREWOUND, SMD; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0564
Res, 36R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0564
RES, 36R, 5%, 7W, WIREWOUND, SMD; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 36R, 5%, 7W, WIREWOUND, SMD; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW736RJTCT-ND 92AH0563
Product Name Chip Resistor - Surface Mount Res, 36R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details