TE Connectivity Chip Resistor - Surface Mount SMW730RJT

Description
30 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
30 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW730RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW730RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW730RJTTR-ND
30 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

30 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW730RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW730RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW730RJTCT-ND
30 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

30 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 30R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0556
Res, 30R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0556
RES, 30R, 5%, 7W, WIREWOUND, SMD; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 30R, 5%, 7W, WIREWOUND, SMD; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0555
Res, 30R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0555
RES, 30R, 5%, 7W, WIREWOUND, SMD; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 30R, 5%, 7W, WIREWOUND, SMD; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW730RJTTR-ND 92AH0556
Product Name Chip Resistor - Surface Mount Res, 30R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details