TE Connectivity Chip Resistor - Surface Mount SMW72R7JT

Description
2.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW72R7JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW72R7JTTR-ND
Chip Resistor - Surface Mount 1712-SMW72R7JTTR-ND
2.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

2.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW72R7JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW72R7JTCT-ND
Chip Resistor - Surface Mount 1712-SMW72R7JTCT-ND
2.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

2.7 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 2R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0529
Res, 2R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0529
RES, 2R7, 5%, 7W, WIREWOUND, SMD; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 2R7, 5%, 7W, WIREWOUND, SMD; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0530
Res, 2R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0530
RES, 2R7, 5%, 7W, WIREWOUND, SMD; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 2R7, 5%, 7W, WIREWOUND, SMD; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW72R7JTTR-ND 92AH0529
Product Name Chip Resistor - Surface Mount Res, 2R7, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers