TE Connectivity Chip Resistor - Surface Mount SMW72R4JT

Description
2.4 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
2.4 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW72R4JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW72R4JTTR-ND
Chip Resistor - Surface Mount 1712-SMW72R4JTTR-ND
2.4 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

2.4 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW72R4JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW72R4JTCT-ND
Chip Resistor - Surface Mount 1712-SMW72R4JTCT-ND
2.4 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

2.4 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 2R4, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0527
Res, 2R4, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0527
RES, 2R4, 5%, 7W, WIREWOUND, SMD; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 2R4, 5%, 7W, WIREWOUND, SMD; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R4, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0528
Res, 2R4, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0528
RES, 2R4, 5%, 7W, WIREWOUND, SMD; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 2R4, 5%, 7W, WIREWOUND, SMD; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW72R4JTTR-ND 92AH0527
Product Name Chip Resistor - Surface Mount Res, 2R4, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 2.4 ohms 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176071-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers