TE Connectivity Chip Resistor - Surface Mount SMW72R2JT

Description
2.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW72R2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW72R2JTTR-ND
Chip Resistor - Surface Mount 1712-SMW72R2JTTR-ND
2.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

2.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW72R2JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW72R2JTCT-ND
Chip Resistor - Surface Mount 1712-SMW72R2JTCT-ND
2.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

2.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 2R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0526
Res, 2R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0526
RES, 2R2, 5%, 7W, WIREWOUND, SMD; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 2R2, 5%, 7W, WIREWOUND, SMD; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0525
Res, 2R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0525
RES, 2R2, 5%, 7W, WIREWOUND, SMD; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 2R2, 5%, 7W, WIREWOUND, SMD; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW72R2JTTR-ND 92AH0526
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details