TE Connectivity Chip Resistor - Surface Mount SMW72R0JT

Description
2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW72R0JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW72R0JTCT-ND
Chip Resistor - Surface Mount 1712-SMW72R0JTCT-ND
2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW72R0JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW72R0JTTR-ND
Chip Resistor - Surface Mount 1712-SMW72R0JTTR-ND
2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW72R0JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW72R0JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW72R0JTDKR-ND
2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 2R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0524
Res, 2R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0524
RES, 2R, 5%, 7W, WIREWOUND, SMD; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 2R, 5%, 7W, WIREWOUND, SMD; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0523
Res, 2R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0523
RES, 2R, 5%, 7W, WIREWOUND, SMD; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 2R, 5%, 7W, WIREWOUND, SMD; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW72R0JTCT-ND 92AH0524
Product Name Chip Resistor - Surface Mount Res, 2R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details