TE Connectivity Chip Resistor - Surface Mount SMW727RJT

Description
27 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
27 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW727RJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW727RJTDKR-ND
Chip Resistor - Surface Mount 1712-SMW727RJTDKR-ND
27 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

27 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW727RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW727RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW727RJTTR-ND
27 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

27 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW727RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW727RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW727RJTCT-ND
27 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

27 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 27R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0544
Res, 27R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0544
RES, 27R, 5%, 7W, WIREWOUND, SMD; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 27R, 5%, 7W, WIREWOUND, SMD; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0543
Res, 27R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0543
RES, 27R, 5%, 7W, WIREWOUND, SMD; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 27R, 5%, 7W, WIREWOUND, SMD; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW727RJTDKR-ND 92AH0544
Product Name Chip Resistor - Surface Mount Res, 27R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers