TE Connectivity Chip Resistor - Surface Mount SMW7240RJT

Description
240 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
240 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7240RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7240RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW7240RJTCT-ND
240 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

240 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7240RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7240RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW7240RJTTR-ND
240 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

240 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7240RJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7240RJTDKR-ND
Chip Resistor - Surface Mount 1712-SMW7240RJTDKR-ND
240 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

240 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 240R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0542
Res, 240R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0542
RES, 240R, 5%, 7W, WIREWOUND, SMD; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 240R, 5%, 7W, WIREWOUND, SMD; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0541
Res, 240R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0541
RES, 240R, 5%, 7W, WIREWOUND, SMD; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 240R, 5%, 7W, WIREWOUND, SMD; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7240RJTCT-ND 92AH0542
Product Name Chip Resistor - Surface Mount Res, 240R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - A143149TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers