RES 200 OHM 5% 7W NONSTANDARD Product overview: SMW7200RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW7200RJT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1104453-SMW7200RJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Package: Tape & Reel
Height - Seated (Max): 0.390" (9.90mm)
Standard Package: 300
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 7W
Composition: Wirewound
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.906" L x 0.374" W (23.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 8-2176459-0,1712-SMW
200 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
200 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
200 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
RES, 200R, 5%, 7W, WIREWOUND, SMD; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
RES, 200R, 5%, 7W, WIREWOUND, SMD; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMW7200RJT | 1104453-SMW7200RJT | 1712-SMW7200RJTCT-ND | 92AH0534 |
| Product Name | 200 OHM 7W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 200R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Nonstandard | Nonstandard | SMD | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | 200 ohms |
| Operating DC Voltage | 750 volts | 750 volts | ||
| Operating AC Voltage | 750 volts | 750 volts |