TE Connectivity Chip Resistor - Surface Mount SMW71R6JT

Description
1.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
1.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW71R6JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R6JTCT-ND
Chip Resistor - Surface Mount 1712-SMW71R6JTCT-ND
1.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW71R6JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R6JTTR-ND
Chip Resistor - Surface Mount 1712-SMW71R6JTTR-ND
1.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.6 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 1R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0492
Res, 1R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0492
RES, 1R6, 5%, 7W, WIREWOUND, SMD; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R6, 5%, 7W, WIREWOUND, SMD; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0491
Res, 1R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0491
RES, 1R6, 5%, 7W, WIREWOUND, SMD; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R6, 5%, 7W, WIREWOUND, SMD; Resistance:1.6ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW71R6JTCT-ND 92AH0492
Product Name Chip Resistor - Surface Mount Res, 1R6, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 1.6 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1625890-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details