TE Connectivity Chip Resistor - Surface Mount SMW71R5JT

Description
1.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW71R5JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R5JTCT-ND
Chip Resistor - Surface Mount 1712-SMW71R5JTCT-ND
1.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW71R5JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R5JTDKR-ND
Chip Resistor - Surface Mount 1712-SMW71R5JTDKR-ND
1.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW71R5JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R5JTTR-ND
Chip Resistor - Surface Mount 1712-SMW71R5JTTR-ND
1.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.5 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 1R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0489
Res, 1R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0489
RES, 1R5, 5%, 7W, WIREWOUND, SMD; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R5, 5%, 7W, WIREWOUND, SMD; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0490
Res, 1R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0490
RES, 1R5, 5%, 7W, WIREWOUND, SMD; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R5, 5%, 7W, WIREWOUND, SMD; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW71R5JTCT-ND 92AH0489
Product Name Chip Resistor - Surface Mount Res, 1R5, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers