TE Connectivity Chip Resistor - Surface Mount SMW71R3JT

Description
1.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW71R3JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R3JTCT-ND
Chip Resistor - Surface Mount 1712-SMW71R3JTCT-ND
1.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW71R3JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R3JTTR-ND
Chip Resistor - Surface Mount 1712-SMW71R3JTTR-ND
1.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.3 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 1R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0488
Res, 1R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0488
RES, 1R3, 5%, 7W, WIREWOUND, SMD; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R3, 5%, 7W, WIREWOUND, SMD; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0487
Res, 1R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0487
RES, 1R3, 5%, 7W, WIREWOUND, SMD; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R3, 5%, 7W, WIREWOUND, SMD; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW71R3JTCT-ND 92AH0488
Product Name Chip Resistor - Surface Mount Res, 1R3, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 457473 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 1000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details