TE Connectivity Chip Resistor - Surface Mount SMW71R2JT

Description
1.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
1.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW71R2JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R2JTCT-ND
Chip Resistor - Surface Mount 1712-SMW71R2JTCT-ND
1.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW71R2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R2JTTR-ND
Chip Resistor - Surface Mount 1712-SMW71R2JTTR-ND
1.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.2 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 1R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0485
Res, 1R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0485
RES, 1R2, 5%, 7W, WIREWOUND, SMD; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R2, 5%, 7W, WIREWOUND, SMD; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0486
Res, 1R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0486
RES, 1R2, 5%, 7W, WIREWOUND, SMD; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R2, 5%, 7W, WIREWOUND, SMD; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW71R2JTCT-ND 92AH0485
Product Name Chip Resistor - Surface Mount Res, 1R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details