TE Connectivity Chip Resistor - Surface Mount SMW71R1JT

Description
1.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
1.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW71R1JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R1JTCT-ND
Chip Resistor - Surface Mount 1712-SMW71R1JTCT-ND
1.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW71R1JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW71R1JTTR-ND
Chip Resistor - Surface Mount 1712-SMW71R1JTTR-ND
1.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

1.1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 1R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0484
Res, 1R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0484
RES, 1R1, 5%, 7W, WIREWOUND, SMD; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R1, 5%, 7W, WIREWOUND, SMD; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0483
Res, 1R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0483
RES, 1R1, 5%, 7W, WIREWOUND, SMD; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1R1, 5%, 7W, WIREWOUND, SMD; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW71R1JTCT-ND 92AH0484
Product Name Chip Resistor - Surface Mount Res, 1R1, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567805P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details