The Res, 1R, 5%, 7W, Wirewound, SMD from TE Connectivity is a surface mount power resistor designed for high power applications. It features a resistance value of 1 ohm with a tolerance of ±5% and a power rating of 7 watts. The resistor is constructed using a wirewound technology, ensuring durability and reliability in various circuit designs. It can operate at a maximum voltage of 750 volts and is rated for an operating temperature range of -55°C to 200°C. The product is suitable for use in power circuitry and is compliant with RoHS standards. Its low profile design and flexible tinned copper terminations enhance solder joint reliability, making it compatible with reflow, vapor phase, or infrared manufacturing processes.
1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
1 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
SMW 7W 1R0 5% TAPED
RES, 1R, 5%, 7W, WIREWOUND, SMD; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
RES, 1R, 5%, 7W, WIREWOUND, SMD; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1712-SMW71R0JTTR-ND | SMW71R0JT | 92AH0482 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 1R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Nonstandard | SMD | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |