TE Connectivity Chip Resistor - Surface Mount SMW716RJT

Description
16 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
16 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW716RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW716RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW716RJTTR-ND
16 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

16 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 16R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0516
Res, 16R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0516
RES, 16R, 5%, 7W, WIREWOUND, SMD; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 16R, 5%, 7W, WIREWOUND, SMD; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0515
Res, 16R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0515
RES, 16R, 5%, 7W, WIREWOUND, SMD; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 16R, 5%, 7W, WIREWOUND, SMD; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW716RJTTR-ND 92AH0516
Product Name Chip Resistor - Surface Mount Res, 16R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details